Drive Controller, Iris/Zoom/Focus, and Day-Night Switch, 1000-REEL Product overview: LC898201TA-NH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898201TA-NH can be used for catalog matching and distributor lookup.
Stepper Motor Controller, 0.45A, CMOS, PQFP64
MOTOR DRIVER, -20 TO 85DEG C; Motor Type:H-Bridge; No. of Outputs:7Outputs; Output Current:300mA; Output Voltage:5.5V; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 2.7-3.6V 64TQFP
Bipolar Motor Driver CMOS SPI 64-TQFP (7x7)
IC MTR DRV BIPLR 2.7-3.6V 64TQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LC898201TA-NH | LC898201TA-NH | 72W2000 | LC898201TA-NH | LC898201TA-NH | LC898201TA-NH |
| Product Name | Motor Driver IC | Motor Driver, -20 To 85Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||||
| Motor / System | H-Bridge | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | ||||
| AC Input | 3 to 4 volts | |||||
| DC Input | 3 to 4 volts |