Motor Driver Parallel 18-PDIP
UC2637 Switched Mode Controller for DC Motor Drive
UC2637 Switched Mode Controller for DC Motor Drive
Manufacturer: Texas Instruments
Win Source Part Number: 1275691-UC2637N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Applications: General
Operating Supply Voltage: 2.5 V ~ 20 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - AC, DC: Brushed DC
Family Name: UC2637
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): IFX9201SG; GS-DC200; GS-DC200S;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Switched mode controller for DC motor drive 18-PDIP -25 to 85 Product overview: UC2637N from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2637N can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.5V-20V 18DIP
Motor Driver Parallel 18-PDIP
IC MOTOR DRIVER 2.5V-20V 18DIP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Speed Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-11163-5-ND | UC2637N | 1275691-UC2637N | 744-UC2637N | UC2637N | UC2637N | UC2637N |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC2637N | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "18-DIP (0.300"", 7.62mm)" | ||||||
| Communication | Parallel Interface | Parallel |