IC MTR DRVR BIPLR/UNIPLR 16TSSOP Product overview: PCA9629APWJ from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PCA9629APWJ can be used for catalog matching and distributor lookup.
Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
PCA9629APW - Fm+ I2C-bus advanced stepper motor controller
Manufacturer: NXP
Win Source Part Number: 791503-PCA9629APWJ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: CMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: I2C
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - Stepper: Bipolar, Unipolar
Step Resolution: 1 ~ 1/128
Family Name: PCA9629APWJ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): NJM3717D2; PW-82520N1-350; PW-82520N1-890 ; PW-82520N1-330;
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPLR/UNIPLR 16TSSOP
Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
STEPPER MOTOR CONTROLLER,I2C, TSSOP-16; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
IC MTR DRVR BIPLR/UNIPLR 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-PCA9629APWJ | 568-11488-2-ND | PCA9629APWJ | 791503-PCA9629APWJ | PCA9629APWJ | PCA9629APWJ | 31AC6830 | PCA9629APWJ |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - PCA9629APWJ | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Controller,i2C, Tssop-16; Motor Type Nxp | PMIC - Motor Drivers, Controllers | |
| PC-Based Bus | I2C | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | ||||
| Motor / System | Unipolar; Bipolar | Stepper |