Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Switched mode controller for DC motor drive 20-SOIC -25 to 85 Product overview: UC2637DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2637DW can be used for catalog matching and distributor lookup.
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 2.5V-20V 20SOIC
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 2.5V-20V 20SOIC
MOTOR CONTROLLER, DC MOTOR, SOIC-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UC2637DW | 744-UC2637DW | 296-2481-5-ND | UC2637DW | UC2637DW | UC2637DW | 27AJ1008 |
| Product Name | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Controller, Dc Motor, Soic-20; Motor Type Texas Instruments | |
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| DC Input | 36 volts | 2 to 20 volts | 2 to 20 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" |