DC Motor Driver IC, 36V, 400mA, 1-Ch, SOIC Product overview: UC3637DWTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 400mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3637DWTR can be used for catalog matching and distributor lookup.
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Motor Driver Parallel 20-SOIC
Motor Driver Parallel 20-SOIC
Motor Driver Parallel 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 213652-UC3637DWTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 2.5V-20V 20SOIC
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 2.5V-20V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-UC3637DWTR | UC3637DWTR | 296-48794-1-ND | 213652-UC3637DWTR | UC3637DWTR | UC3637DWTR | UC3637DWTR |
| Product Name | 36V 400mA SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC3637DWTR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| DC Input | 36 volts | 2 to 20 volts | 2 to 20 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |