SS30 - Brushless DC Motor Controller, 0.7A, BICMOS
Motor Driver Bi-CMOS PWM 20-VCT (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 066049-SS30-TE-L-E
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 700mA
Voltage - Load: 2.2 V to 6 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 20-VCT (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Three-Phase All Wave Sensor-less Motor Driver for Notebook PC, VCT20 3x3, 0.5P, 2000-REEL Product overview: SS30-TE-L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SS30-TE-L-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.2V-6V 20VCT
IC MOTOR DRIVER 2.2V-6V 20VCT
Motor Driver Bi-CMOS PWM 20-VCT (3x3)
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | SS30-TE-L-E | SS30-TE-L-E-ND | 066049-SS30-TE-L-E | 744-SS30-TE-L-E | SS30-TE-L-E | SS30-TE-L-E | SS30-TE-L-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - SS30-TE-L-E | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 20-WFQFN | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | |||
| AC Input | 2 to 6 volts | 2 to 6 volts |