Samtec Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
Page:
1
50
100
130
140
150
160
170
180
183
184
185
186
187
188
189
190
191
192
193
194
195
200
210
220
230
240
250
286
| Product Name | Notes |
|---|---|
| Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| Single or Double Row Selective Gold Plating Through Hole, Right Angle and Surface Mount Available up to 50 Pins Per Row Extended Life Product (ELP) | |
| Through Hole, Right Angle and Surface Mount Available up to 50 Pins Per Row Double Row Selective Gold Plating |
| << Prev | Next >> |