Samtec Inc. Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec TFM-115-32-S-D-A-TR

Description
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P8125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P8125
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P8125
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P8125
Product Name Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data