The Header, 1.27mm, SMD, 2X25 Position (part number 84P8466) from Samtec is designed for board-to-board and wire-to-board applications. It features a 1.27mm pitch and consists of 50 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating over nickel. This connector has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The header supports both surface mount and through-hole configurations, and it includes options for locking clips and screw-down features for enhanced stability. The shrouded body design facilitates blind mating, making it suitable for various applications.
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P8466 |
| Product Name | Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |