Samtec Inc. Rectangular Connectors - TFM-120-32-S-D TFM-120-32-S-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936428-TFM-120-32-S- D Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 40 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936428-TFM-120-32-S- D Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 40 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-120-32-S-D - 936428-TFM-120-32-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-120-32-S-D
936428-TFM-120-32-S-D
Rectangular Connectors - TFM-120-32-S-D 936428-TFM-120-32-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 936428-TFM-120-32-S- D Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 40 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936428-TFM-120-32-S-D
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 40 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-TFM-120-32-S-D
SMD Electronic Connector 314-TFM-120-32-S-D
CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-32-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-32-S-D can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-32-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-32-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec - 84P8372 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec
84P8372
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec 84P8372
HEADER, 1.27MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936428-TFM-120-32-S-D 314-TFM-120-32-S-D 84P8372
Product Name Rectangular Connectors - TFM-120-32-S-D SMD Electronic Connector Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details