Samtec Inc. Header, 1.27Mm, 2X15 Position; Connector Systems Samtec TFML-115-01-S-D-A

Description
HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec - 84P9592 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec
84P9592
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec 84P9592
HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P9592
Product Name Header, 1.27Mm, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details