Samtec Inc. PCB Headers TFM-125-02-S-D-A-K-TR

Description
Samtec TFM-125-02-S-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec TFM-125-02-S-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644419 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644419
PCB Headers 644419
Samtec TFM-125-02-S-D-A-K-T R PCB Header

Samtec TFM-125-02-S-D-A-K-TR PCB Header

Supplier's Site
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P8472 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P8472
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P8472
CONNECTOR, HEADER, 50 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644419 84P8472
Product Name PCB Headers Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 103308-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers