The Samtec Header, part number 84P9181, features a 1.27 mm pitch and is designed with 2 rows and 45 positions, totaling 90 contacts. It is suitable for both surface mount and through-hole applications, providing flexibility in PCB design. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. This header is compatible with various Samtec connectors, including the SFM series, making it a versatile choice for board-to-board and wire-to-board applications.
HEADER, 1.27MM, 2X45 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P9181 |
| Product Name | Header, 1.27Mm, 2X45 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |