Samtec Inc. PCB Headers TFM-120-02-S-D-WT-K-TR

Description
Samtec TFM-120-02-S-D-WT-K- TR PCB Header
Request a Quote Datasheet
Description
Samtec TFM-120-02-S-D-WT-K- TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644416 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644416
PCB Headers 644416
Samtec TFM-120-02-S-D-WT-K- TR PCB Header

Samtec TFM-120-02-S-D-WT-K-TR PCB Header

Supplier's Site
Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P8243 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P8243
Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P8243
CONNECTOR, HEADER, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644416 84P8243
Product Name PCB Headers Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details