Samtec Inc. PCB Headers TFM-125-02-L-D-A

Description
Samtec TFM-125-02-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec TFM-125-02-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804020 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804020
PCB Headers 1804020
Samtec TFM-125-02-L-D-A PCB Header

Samtec TFM-125-02-L-D-A PCB Header

Supplier's Site
PCB Headers - 1803609 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803609
PCB Headers 1803609
Samtec TFM-125-02-L-D-A PCB Header

Samtec TFM-125-02-L-D-A PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec - 84P8467 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
84P8467
Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec 84P8467
HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1804020 84P8467
Product Name PCB Headers Header, 1.27Mm, Smd, 2X25 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details