Samtec Inc. Pin Header, 80Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec TFM-140-02-L-D-WT

Description
PIN HEADER, 80POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 80POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 80Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 10W6373 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 80Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
10W6373
Pin Header, 80Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 10W6373
PIN HEADER, 80POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

PIN HEADER, 80POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W6373
Product Name Pin Header, 80Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details