Samtec Inc. Connector Systems Samtec TFM-125-21-S-D.

Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 26AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
26AC4284
Connector Systems Samtec 26AC4284
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4284
Product Name Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data