Samtec Inc. PCB Headers TFM-130-01-S-D-RE1-WT

Description
Samtec TFM-130-01-S-D-RE1-W T PCB Header
Request a Quote Datasheet
Description
Samtec TFM-130-01-S-D-RE1-W T PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644421 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644421
PCB Headers 644421
Samtec TFM-130-01-S-D-RE1-W T PCB Header

Samtec TFM-130-01-S-D-RE1-WT PCB Header

Supplier's Site
Header, 1.27Mm, Right Angle, 2X30 Position; Connector Systems Samtec - 84P8666 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X30 Position; Connector Systems Samtec
84P8666
Header, 1.27Mm, Right Angle, 2X30 Position; Connector Systems Samtec 84P8666
HEADER, 1.27MM, RIGHT ANGLE, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644421 84P8666
Product Name PCB Headers Header, 1.27Mm, Right Angle, 2X30 Position; Connector Systems Samtec
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details