Samtec Inc. Connector, Header, 80 Pos, 2 Row; Connector Systems Samtec TFML-140-01-S-D-RA

Description
CONNECTOR, HEADER, 80 POS, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFML Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 80 POS, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 80 Pos, 2 Row; Connector Systems Samtec - 12P0314 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80 Pos, 2 Row; Connector Systems Samtec
12P0314
Connector, Header, 80 Pos, 2 Row; Connector Systems Samtec 12P0314
CONNECTOR, HEADER, 80 POS, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80 POS, 2 ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0314
Product Name Connector, Header, 80 Pos, 2 Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details