2.00 mm Tiger Beam Cost-effective Single
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-104-01-G-DV-A-K-TR | 1982779 | 1982780 | 85P0392 | TLE-104-01-G-DV-A-K-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connector, Receptacle, 8 Position, 2Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |