Samtec Inc. PCB Headers TFM-120-02-L-D-A

Description
Samtec TFM-120-02-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec TFM-120-02-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804031
PCB Headers 1804031
Samtec TFM-120-02-L-D-A PCB Header

Samtec TFM-120-02-L-D-A PCB Header

Supplier's Site
PCB Headers - 1803667 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803667
PCB Headers 1803667
Samtec TFM-120-02-L-D-A PCB Header

Samtec TFM-120-02-L-D-A PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec - 84P8224 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec
84P8224
Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec 84P8224
HEADER, 1.27MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1804031 84P8224
Product Name PCB Headers Header, 1.27Mm, Smd, 2X20 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details