The Header, 1.27mm, 2x35 Position (part number 84P9858) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 70 contacts arranged in two rows. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. This header can be processed using surface mount or through-hole techniques and is suitable for applications requiring blind mating due to its shrouded body design.
HEADER, 1.27MM, 2X35 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P9858 |
| Product Name | Header, 1.27Mm, 2X35 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |