Samtec Inc. Connector, Header, 20 Pos, 2 Row; Connector Systems Samtec TFML-110-01-S-D.

Description
CONNECTOR, HEADER, 20 POS, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFML Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20 POS, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFML Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Pos, 2 Row; Connector Systems Samtec - 28AC3843 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Pos, 2 Row; Connector Systems Samtec
28AC3843
Connector, Header, 20 Pos, 2 Row; Connector Systems Samtec 28AC3843
CONNECTOR, HEADER, 20 POS, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POS, 2 ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFML Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3843
Product Name Connector, Header, 20 Pos, 2 Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data