Samtec Inc. Connector, Header, 50 Position, 2 Row; Connector Systems Samtec TFML-125-01-S-D

Description
CONNECTOR, HEADER, 50 POSITION, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 50 POSITION, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50 Position, 2 Row; Connector Systems Samtec - 12P0307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2 Row; Connector Systems Samtec
12P0307
Connector, Header, 50 Position, 2 Row; Connector Systems Samtec 12P0307
CONNECTOR, HEADER, 50 POSITION, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2 ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0307
Product Name Connector, Header, 50 Position, 2 Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data