Samtec Inc. PCB Headers TFML-105-02-S-D-A-K-TR

Description
Samtec TFML-105-02-S-D-A-K- TR PCB Header
Request a Quote Datasheet
Description
Samtec TFML-105-02-S-D-A-K- TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644424 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644424
PCB Headers 644424
Samtec TFML-105-02-S-D-A-K- TR PCB Header

Samtec TFML-105-02-S-D-A-K-TR PCB Header

Supplier's Site
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P9471 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P9471
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P9471
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644424 84P9471
Product Name PCB Headers Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data