Samtec Inc. Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec TFML-105-02-S-D-SN

Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 10 Position, 2 Row, 1.27mm from Samtec features a shrouded terminal assembly designed for board-to-board and wire-to-board applications. It has a pitch spacing of 1.27mm and includes 10 contacts arranged in two rows. The connector is available in through-hole and surface mount configurations, with various plating options including selective gold and matte tin. It supports a maximum pushout force of 1.0 lb (4.4 N) and has specific coplanarity requirements for different positions. The product is RoHS compliant, making it suitable for environmentally conscious designs. This connector is part of the TFML series, which is known for its reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 10 Position, 2 Row, 1.27mm from Samtec features a shrouded terminal assembly designed for board-to-board and wire-to-board applications. It has a pitch spacing of 1.27mm and includes 10 contacts arranged in two rows. The connector is available in through-hole and surface mount configurations, with various plating options including selective gold and matte tin. It supports a maximum pushout force of 1.0 lb (4.4 N) and has specific coplanarity requirements for different positions. The product is RoHS compliant, making it suitable for environmentally conscious designs. This connector is part of the TFML series, which is known for its reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P9476 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P9476
Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P9476
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P9476
Product Name Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers