Samtec Inc. Pin & Socket Connectors TLE-107-01-G-DV-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-107-01-G-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-107-01-G-DV-TR
Pin & Socket Connectors TLE-107-01-G-DV-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 14 Position, 2Row, 2Mm; Connector Systems Samtec - 85P0432 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Position, 2Row, 2Mm; Connector Systems Samtec
85P0432
Connector, Receptacle, 14 Position, 2Row, 2Mm; Connector Systems Samtec 85P0432
CONNECTOR, RECEPTACLE, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-107-01-G-DV-TR 85P0432
Product Name Pin & Socket Connectors Connector, Receptacle, 14 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
PCB Headers - 511519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details