Samtec Inc. PCB Headers TFM-130-02-L-D-WT

Description
Samtec TFM-130-02-L-D-WT PCB Header
Request a Quote Datasheet
Description
Samtec TFM-130-02-L-D-WT PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085970 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085970
PCB Headers 2085970
Samtec TFM-130-02-L-D-WT PCB Header

Samtec TFM-130-02-L-D-WT PCB Header

Supplier's Site
PCB Headers - 2085969 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085969
PCB Headers 2085969
Samtec TFM-130-02-L-D-WT PCB Header

Samtec TFM-130-02-L-D-WT PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec - 84P8685 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
84P8685
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec 84P8685
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085970 84P8685
Product Name PCB Headers Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details