The Header, 1.27mm, SMD, 2X15 Position (part number 84P8120) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board and wire-to-board applications. It has 30 contacts arranged in two rows, with a current rating of 3.2 A per pin when two pins are powered. The voltage rating is 250 VAC when mated with SFM connectors. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector is RoHS compliant and operates within a temperature range of -55 °C to +125 °C. It supports both surface mount and through-hole configurations, providing flexibility in PCB design. The product is suitable for applications requiring high mating cycles and includes options for locking clips and screw-down features. For engineers considering this component, it is important to note that it is part of the TFM series, which is recognized for its reliability and extended life.
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P8120 |
| Product Name | Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |