The Samtec Header, part number 84P9004, features a 1.27 mm (.050") pitch and is designed with 2 rows and 40 positions, totaling 80 contacts. It is suitable for both surface mount and through-hole applications, providing flexibility in PCB design. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating over nickel. This header has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is designed for blind mating with a shrouded body and offers various lead styles and options, including locking clips and screw-down features.
HEADER, 1.27MM, 2X40 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P9004 |
| Product Name | Header, 1.27Mm, 2X40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |