Samtec Inc. Header, 1.27Mm, Right Angle, 2X35 Position; Connector Systems Samtec TFML-135-01-S-D-RA

Description
HEADER, 1.27MM, RIGHT ANGLE, 2X35 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, RIGHT ANGLE, 2X35 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Right Angle, 2X35 Position; Connector Systems Samtec - 84P9863 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X35 Position; Connector Systems Samtec
84P9863
Header, 1.27Mm, Right Angle, 2X35 Position; Connector Systems Samtec 84P9863
HEADER, 1.27MM, RIGHT ANGLE, 2X35 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X35 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P9863
Product Name Header, 1.27Mm, Right Angle, 2X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products