Samtec Inc. Connector, Header, 60 Position, 2Row, 1.27Mm; Connector Systems Samtec TFML-130-02-S-D-K-TR

Description
CONNECTOR, HEADER, 60 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 60 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 60 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P9826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 60 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P9826
Connector, Header, 60 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P9826
CONNECTOR, HEADER, 60 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 60 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P9826
Product Name Connector, Header, 60 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data