The Header, 1.27mm, 2X30 Position (part number 84P8657) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 60 contacts arranged in two rows. The header is available in both surface mount and through-hole configurations, providing flexibility in PCB design. Constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, the product offers a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The header is compatible with various mating connectors, including the SFM, SFMC, and SFSD series, ensuring versatility in connectivity options. It also features a shrouded body for blind mating, enhancing ease of use in assembly. The product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P8657 |
| Product Name | Header, 1.27Mm, 2X30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |