Samtec Inc. PCB Headers TFML-115-01-S-D-RA

Description
Samtec TFML-115-01-S-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TFML-115-01-S-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801780 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801780
PCB Headers 1801780
Samtec TFML-115-01-S-D-RA PCB Header

Samtec TFML-115-01-S-D-RA PCB Header

Supplier's Site
PCB Headers - 1801480 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801480
PCB Headers 1801480
Samtec TFML-115-01-S-D-RA PCB Header

Samtec TFML-115-01-S-D-RA PCB Header

Supplier's Site
Connector, Header, 30 Position, 1.27Mm; Connector Systems Samtec - 12P0302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30 Position, 1.27Mm; Connector Systems Samtec
12P0302
Connector, Header, 30 Position, 1.27Mm; Connector Systems Samtec 12P0302
CONNECTOR, HEADER, 30 POSITION, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

CONNECTOR, HEADER, 30 POSITION, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801780 12P0302
Product Name PCB Headers Connector, Header, 30 Position, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details