Samtec Inc. PCB Headers TFM-120-32-S-D-LC

Description
Samtec TFM-120-32-S-D-LC PCB Header
Request a Quote Datasheet
Description
Samtec TFM-120-32-S-D-LC PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085966 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085966
PCB Headers 2085966
Samtec TFM-120-32-S-D-LC PCB Header

Samtec TFM-120-32-S-D-LC PCB Header

Supplier's Site
PCB Headers - 2085965 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085965
PCB Headers 2085965
Samtec TFM-120-32-S-D-LC PCB Header

Samtec TFM-120-32-S-D-LC PCB Header

Supplier's Site
Connector, Header, 40 Position, 1.27Mm; Connector Systems Samtec - 45K1198 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 1.27Mm; Connector Systems Samtec
45K1198
Connector, Header, 40 Position, 1.27Mm; Connector Systems Samtec 45K1198
CONNECTOR, HEADER, 40 POSITION, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085966 45K1198
Product Name PCB Headers Connector, Header, 40 Position, 1.27Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details