CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-02-L-D-WT-K-
Manufacturer: Samtec Inc.
Win Source Part Number: 936423-TFM-120-02-L-
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 40 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 325
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14701TR, SAM14701DKR, SAM14701CT, TFM-120-02-L-D-WT-K-
PIN HEADER, 40POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa
PIN HEADER, 40POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TFM-120-02-L-D-WT-K-TR | 936423-TFM-120-02-L-D-WT-K-TR | 10W5716 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - TFM-120-02-L-D-WT-K-TR | Pin Header, 40Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec |
| Termination | Solder | Surface Mount |