Samtec Inc. PCB Headers TFM-120-01-S-D-RE2-WT

Description
Samtec TFM-120-01-S-D-RE2-W T PCB Header
Request a Quote
Description
Samtec TFM-120-01-S-D-RE2-W T PCB Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Right Angle, 2X20 Position (part number 84P8200) is designed for board-to-board and wire-to-board applications. It features a 1.27mm pitch and consists of 40 contacts arranged in two rows. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. This header supports both surface mount and through-hole mounting options, making it versatile for various PCB designs. It is suitable for applications requiring reliable connections with a shrouded body for blind mating.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Right Angle, 2X20 Position (part number 84P8200) is designed for board-to-board and wire-to-board applications. It features a 1.27mm pitch and consists of 40 contacts arranged in two rows. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. This header supports both surface mount and through-hole mounting options, making it versatile for various PCB designs. It is suitable for applications requiring reliable connections with a shrouded body for blind mating.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644412 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644412
PCB Headers 644412
Samtec TFM-120-01-S-D-RE2-W T PCB Header

Samtec TFM-120-01-S-D-RE2-WT PCB Header

Supplier's Site
Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec - 84P8200 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec
84P8200
Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec 84P8200
HEADER, 1.27MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644412 84P8200
Product Name PCB Headers Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-02-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details