Samtec Inc. PCB Headers TFML-115-02-S-D-A-K-TR

Description
Samtec TFML-115-02-S-D-A-K- TR PCB Header
Request a Quote Datasheet
Description
Samtec TFML-115-02-S-D-A-K- TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644428 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644428
PCB Headers 644428
Samtec TFML-115-02-S-D-A-K- TR PCB Header

Samtec TFML-115-02-S-D-A-K-TR PCB Header

Supplier's Site
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P9623 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P9623
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P9623
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644428 84P9623
Product Name PCB Headers Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details