Samtec Inc. PCB Headers TFM-125-02-L-D-WT-K-TR

Description
Samtec TFM-125-02-L-D-WT-K- TR PCB Header
Request a Quote Datasheet
Description
Samtec TFM-125-02-L-D-WT-K- TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271896 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271896
PCB Headers 2271896
Samtec TFM-125-02-L-D-WT-K- TR PCB Header

Samtec TFM-125-02-L-D-WT-K-TR PCB Header

Supplier's Site
PCB Headers - 2271895 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271895
PCB Headers 2271895
Samtec TFM-125-02-L-D-WT-K- TR PCB Header

Samtec TFM-125-02-L-D-WT-K-TR PCB Header

Supplier's Site
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec - 10W5907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec
10W5907
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec 10W5907
CONNECTOR, HEADER, 50 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5430 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5430
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5430
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2271896 10W5907
Product Name PCB Headers Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers