Samtec Inc. PCB Headers TFM-120-01-L-D

Description
Samtec TFM-120-01-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TFM-120-01-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655969 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655969
PCB Headers 7655969
Samtec TFM-120-01-L-D PCB Header

Samtec TFM-120-01-L-D PCB Header

Supplier's Site
PCB Headers - 7655969P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655969P
PCB Headers 7655969P
Samtec TFM-120-01-L-D PCB Header

Samtec TFM-120-01-L-D PCB Header

Supplier's Site
Header, 1.27Mm, 2X20 Position; Connector Systems Samtec - 84P8187 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X20 Position; Connector Systems Samtec
84P8187
Header, 1.27Mm, 2X20 Position; Connector Systems Samtec 84P8187
HEADER, 1.27MM, 2X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655969 7655969P 84P8187
Product Name PCB Headers PCB Headers Header, 1.27Mm, 2X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details