Samtec Inc. Header, 1.27Mm, 2X30 Position; Connector Systems Samtec TFM-130-01-L-D-A

Description
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X30 Position; Connector Systems Samtec - 85T6485 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X30 Position; Connector Systems Samtec
85T6485
Header, 1.27Mm, 2X30 Position; Connector Systems Samtec 85T6485
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6485
Product Name Header, 1.27Mm, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data