Samtec Inc. PCB Headers TFM-115-32-S-D-A-K-TR

Description
Samtec TFM-115-32-S-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec TFM-115-32-S-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982703 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982703
PCB Headers 1982703
Samtec TFM-115-32-S-D-A-K-T R PCB Header

Samtec TFM-115-32-S-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1982702 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982702
PCB Headers 1982702
Samtec TFM-115-32-S-D-A-K-T R PCB Header

Samtec TFM-115-32-S-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1982703P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982703P
PCB Headers 1982703P
Samtec TFM-115-32-S-D-A-K-T R PCB Header

Samtec TFM-115-32-S-D-A-K-TR PCB Header

Supplier's Site
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P8122 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P8122
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P8122
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982703 1982702 84P8122
Product Name PCB Headers PCB Headers Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Headers, Receptacles, Female Sockets - A3103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details