Samtec Inc. Pin & Socket Connectors TLE-103-01-G-DV-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-103-01-G-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-103-01-G-DV-TR
Pin & Socket Connectors TLE-103-01-G-DV-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec - 85P0389 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec
85P0389
Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec 85P0389
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-103-01-G-DV-TR 85P0389
Product Name Pin & Socket Connectors Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products