Samtec Inc. Header, 1.27Mm, 2X30 Position; Connector Systems Samtec TFM-130-21-S-D

Description
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 1.27mm, 2x30 Position (part number 84P8765) features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 60 contacts arranged in two rows, with a pitch spacing of 1.27mm. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. The header is designed for both surface mount and through-hole applications, providing flexibility in PCB design. Additionally, it features a shrouded body for blind mating, enhancing connection reliability. Engineers may consider this header for projects requiring robust and reliable connections in compact spaces, particularly where high-density configurations are necessary.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 1.27mm, 2x30 Position (part number 84P8765) features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 60 contacts arranged in two rows, with a pitch spacing of 1.27mm. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. The header is designed for both surface mount and through-hole applications, providing flexibility in PCB design. Additionally, it features a shrouded body for blind mating, enhancing connection reliability. Engineers may consider this header for projects requiring robust and reliable connections in compact spaces, particularly where high-density configurations are necessary.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X30 Position; Connector Systems Samtec - 84P8765 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X30 Position; Connector Systems Samtec
84P8765
Header, 1.27Mm, 2X30 Position; Connector Systems Samtec 84P8765
HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P8765
Product Name Header, 1.27Mm, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details