Samtec Inc. PCB Headers TFM-130-02-L-DH

Description
Samtec TFM-130-02-L-DH PCB Header
Request a Quote Datasheet
Description
Samtec TFM-130-02-L-DH PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803969 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803969
PCB Headers 1803969
Samtec TFM-130-02-L-DH PCB Header

Samtec TFM-130-02-L-DH PCB Header

Supplier's Site
PCB Headers - 1803556 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803556
PCB Headers 1803556
Samtec TFM-130-02-L-DH PCB Header

Samtec TFM-130-02-L-DH PCB Header

Supplier's Site
Conn, R/a Header, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec - 10W6062 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec
10W6062
Conn, R/a Header, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec 10W6062
CONN, R/A HEADER, 60POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes

CONN, R/A HEADER, 60POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803969 10W6062
Product Name PCB Headers Conn, R/a Header, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details