The Connector Header 60 Position, 2 Row, 1.27 mm (part number 84P8702) is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is available in a double row configuration with 60 contacts. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of gold or tin over nickel. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. It supports both surface mount and through-hole mounting options, making it versatile for various PCB designs. The connector is suitable for applications requiring reliable connections and is compatible with several mating connectors in the TFM series.
CONNECTOR, HEADER, 60 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84P8702 |
| Product Name | Connector, Header, 60 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |