Samtec Inc. Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec TFM-130-32-S-D

Description
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec - 84P8817 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
84P8817
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec 84P8817
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P8817
Product Name Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 104069-5 - 772387-104069-5 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
4 suppliers
Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details