Samtec Inc. Connector Systems Samtec TFM-135-01-H-D-RA.

Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 28AC3840 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
28AC3840
Connector Systems Samtec 28AC3840
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3840
Product Name Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details