Samtec Inc. Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec TFM-130-01-S-D-WT

Description
BOARD-BOARD CONNECTOR, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec - 12P0296 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec
12P0296
Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec 12P0296
BOARD-BOARD CONNECTOR, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0296
Product Name Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products