Samtec Inc. SMD Electronic Connector SEAF-30-07.5-S-04-2-A-K-TR

Description
CONN HD ARRAY RCPT 120P SMD GOLD Product overview: SEAF-30-07.5-S-04-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-07.5-S-0 4-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 120P SMD GOLD Product overview: SEAF-30-07.5-S-04-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-07.5-S-0 4-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-07.5-S-04-2-A-K-TR
SMD Electronic Connector 308-SEAF-30-07.5-S-04-2-A-K-TR
CONN HD ARRAY RCPT 120P SMD GOLD Product overview: SEAF-30-07.5-S-04-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-07.5-S-0 4-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 120P SMD GOLD Product overview: SEAF-30-07.5-S-04-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-07.5-S-04-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAF-30-07.5-S-04-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-30-07.5-S-04-2-A-K-TR
Pin & Socket Connectors SEAF-30-07.5-S-04-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293769-SEAF-30-07.5-S-04-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293769-SEAF-30-07.5-S-04-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293769-SEAF-30-07.5-S-04-2-A-K-TR
Win Source Part Number: 1293769-SEAF-30-07.5 -S-04-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 120 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Mated Stacking Heights: 9.5mm, 10.5mm, 11mm, 14mm, 14.5mm, 16.5mm, 18.5mm, 20.5mm Height Above Board: 0.297" (7.54mm) Standard Package: 275 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-30

Win Source Part Number: 1293769-SEAF-30-07.5-S-04-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 9.5mm, 10.5mm, 11mm, 14mm, 14.5mm, 16.5mm, 18.5mm, 20.5mm
Height Above Board: 0.297" (7.54mm)
Standard Package: 275
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-30

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-30-07.5-S-04-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-07.5-S-04-2-A-K-TR
CONN HD ARRAY RCPT 120P SMD GOLD

CONN HD ARRAY RCPT 120P SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAF-30-07.5-S-04-2-A-K-TR SEAF-30-07.5-S-04-2-A-K-TR 1293769-SEAF-30-07.5-S-04-2-A-K-TR SEAF-30-07.5-S-04-2-A-K-TR
Product Name SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products